STMicroelectronics, Inc. Comparators LM393DT

Description
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOIC
Request a Quote Datasheet
Description
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 497-1593-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-1593-2-ND
Comparators 497-1593-2-ND
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOIC

Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOIC

Buy Now Datasheet
Comparators - 497-1593-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-1593-1-ND
Comparators 497-1593-1-ND
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOIC

Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOIC

Buy Now Datasheet
Comparators - 497-1593-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-1593-6-ND
Comparators 497-1593-6-ND
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOIC

Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOIC

Buy Now Datasheet
Linear - Linear - Comparators - LM393DT - LM393DT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM393DT
LM393DT
Linear - Linear - Comparators - LM393DT LM393DT
Manufacturer: STMicroelectronics Win Source Part Number: 019212-LM393DT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 5mV @ 30V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 18mA @ 5V Family Name: LM393 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Alternative Parts (Cross-Reference): AS393M-E1; AS393MTR-E1; AS393MTR-G1; Introduction Date: July 02, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Application Field: Used in Sensing & Instrumentation

Manufacturer: STMicroelectronics
Win Source Part Number: 019212-LM393DT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 18mA @ 5V
Family Name: LM393
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Alternative Parts (Cross-Reference): AS393M-E1; AS393MTR-E1; AS393MTR-G1;
Introduction Date: July 02, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Sensing & Instrumentation

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LM393DT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM393DT
Integrated Circuits (ICs) - Linear - Comparators LM393DT
IC COMPARATOR 2 GEN PUR 8SOIC

IC COMPARATOR 2 GEN PUR 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 497-1593-2-ND LM393DT LM393DT
Product Name Comparators Linear - Linear - Comparators - LM393DT Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

4-bit magnitude comparator - 74HCT85PWHL - Nexperia B.V.
Specs
Type Magnitude
Supply Voltage Other; +7
Features ESD Protection
View Details
3 suppliers
5-Bit Comparator - 9324/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details