LM358 - Amplifiers and Comparators-AMPLI
Manufacturer: STMicroelectronics
Win Source Part Number: 002580-LM358PT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V
Operating Supply Current: 700μA
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 1.1MHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 2 Circuit 8-TSSOP
General Purpose Amplifier 2 Circuit 8-TSSOP
General Purpose Amplifier 2 Circuit 8-TSSOP
General Purpose Amplifier 2 Circuit 8-TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
OPAMP, 1.1MHZ, 0 TO 70DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:1.1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:3V to 30V; Amplifier Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes
Operational Amplifiers - Op Amps Dual Low Power
IC OPAMP GP 2 CIRCUIT 8TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
| Rochester Electronics | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM358PT | 002580-LM358PT | 497-6455-2-ND | 7147412P | 1657707 | LM358PT | LM358PT | 51AC9152 | LM358PT | LM358PT | LM358PT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM358PT | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 1.1Mhz, 0 To 70Deg C; No. Of Amplifiers Stmicroelectronics | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Package Type | SSOP; SOP; TSSOP; TSSOP8 | SSOP; SOP; TSSOP; 8-TSSOP | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; TSSOP | SSOP; SOP; TSSOP; Tssop | SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | 8-TSSOP (0.173, 4.40mm Width) | Surface Mount | |||
| Life Cycle Stage | Active | Active | Active | Active | |||||||
| Supply Voltage (VS) | 3 to 30 volts | 30 volts | 3 volts | ||||||||
| Source Current (IS) | 0.7000 milliamps | 0.7000 milliamps | 0.7000 milliamps | 0.7000 milliamps |