3A Adj. Pos. LDO Regulator, TO-3, 35V In, 30W PD Product overview: LM350K from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 35V, 30W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 35V, 30W, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM350K can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1198973-LM350K
Packaging: Tube
Mounting Style: Through Hole
Output Type: Adjustable
Output Current: 3A
Family Name: LM350
Categories: Integrated Circuits
Supplier Device Package: TO-3
Status: Obsolete
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 86dB ~ 65dB (120Hz)
Maximum Output Voltage: 25V
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-204AA, TO-3
Alternative Parts (Cross-Reference): PQ7DV5; LT350AK; LM350K; LT350AT;
Introduction Date: August 15, 1995
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: LM350
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.2V
Voltage - Input (Maximum): 35V
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-3
IC REG LINEAR POS ADJ 3A TO3
IC REG LINEAR POS ADJ 3A TO3
IC REG LINEAR POS ADJ 3A TO3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LM350K | 1198973-LM350K | 497-2982-5-ND | LM350K | LM350K | LM350K |
| Product Name | 3A 35V 30W LDO Voltage Regulator IC | Electronic Surplus - LM350K | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; TO-3 | TO-3; Other; TO-204AA, TO-3 | Other; TO-204AA, TO-3 | TO-3; Other; TO-204AA, TO-3 | TO-3 | |
| Output Voltage | 25 volts | 25 volts | 1.2 to 25 volts | 1.2 volts | 1.2 volts | |
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |
| Operating Temperature | 0 C (32 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) |