General Purpose Amplifier 4 Circuit 16-DIP
Manufacturer: STMicroelectronics
Win Source Part Number: 133356-LM346N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 30nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-DIP
Supply Voltage - Operating: ±1.5 V to 22 V
Operating Supply Current: 1mA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quad Op-Amp, 1MHz BW, 5mV Vos, 80dB CMRR, PDIP Product overview: LM346N from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM346N can be used for catalog matching and distributor lookup.
IC OPAMP GP 4 CIRCUIT 16DIP
IC OPAMP GP 4 CIRCUIT 16DIP
General Purpose Amplifier 4 Circuit 16-DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-2980-5-ND | 133356-LM346N | 687-LM346N | LM346N | LM346N | LM346N |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM346N | Quad 1MHz Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps | 1 milliamps | ||
| Slew Rate | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 5.00E-7 V/µs | 0.5000 V/µs | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP | Rail/Tube | Through Hole | DIP; 16-DIP (0.300\", 7.62mm) | |
| Supply Voltage (VS) | 1.5 to 22 volts | ? to 22 volts | 3 volts |