STMicroelectronics, Inc. Linear - Linear - Comparators - LM339QT LM339QT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 041089-LM339QT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Number of Elements: 4 Current - Quiescent (Max): 2.5mA Family Name: LM339 Categories: Integrated Circuits Status: Active Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Alternative Parts (Cross-Reference): LP365AN; LP365N/NOPB; LP365AN/NOPB; Introduction Date: June 29, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 041089-LM339QT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Number of Elements: 4 Current - Quiescent (Max): 2.5mA Family Name: LM339 Categories: Integrated Circuits Status: Active Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Alternative Parts (Cross-Reference): LP365AN; LP365N/NOPB; LP365AN/NOPB; Introduction Date: June 29, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LM339QT - LM339QT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM339QT
LM339QT
Linear - Linear - Comparators - LM339QT LM339QT
Manufacturer: STMicroelectronics Win Source Part Number: 041089-LM339QT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Number of Elements: 4 Current - Quiescent (Max): 2.5mA Family Name: LM339 Categories: Integrated Circuits Status: Active Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Alternative Parts (Cross-Reference): LP365AN; LP365N/NOPB; LP365AN/NOPB; Introduction Date: June 29, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 041089-LM339QT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Family Name: LM339
Categories: Integrated Circuits
Status: Active
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Alternative Parts (Cross-Reference): LP365AN; LP365N/NOPB; LP365AN/NOPB;
Introduction Date: June 29, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Comparators - 497-12006-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-12006-1-ND
Comparators 497-12006-1-ND
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 16-QFN (3x3)

Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 16-QFN (3x3)

Buy Now Datasheet
Comparators - 497-12006-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-12006-6-ND
Comparators 497-12006-6-ND
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 16-QFN (3x3)

Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 16-QFN (3x3)

Buy Now Datasheet
Comparators - 497-12006-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-12006-2-ND
Comparators 497-12006-2-ND
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 16-QFN (3x3)

Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 16-QFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LM339QT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM339QT
Integrated Circuits (ICs) - Linear - Comparators LM339QT
IC COMPARATOR 4 GEN PUR 16QFN

IC COMPARATOR 4 GEN PUR 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LM339QT 497-12006-1-ND LM339QT
Product Name Linear - Linear - Comparators - LM339QT Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACT521/Q2A - Rochester Electronics
Specs
Type Identity
Package Type Other; CLCC20
View Details
2 suppliers
CD4585B 4-Bit Magnitude Comparators - CD4585BPW - Texas Instruments
Specs
Type Magnitude
Supply Voltage 3V; Other; 10
Package Type Other; CMOS
View Details
4 suppliers
Comparators - 1727-1769-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC
View Details
2 suppliers