Low Offset Quad Bipolar Volt Comps
Low Offset Quad Bipolar Volt Comps
Low Offset Quad Bipolar Volt Comps
4-Ch Voltage Comparator, 32V, 1.3us, QFN, TTL Out Product overview: LM339QT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, QFN. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 32V, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM339QT can be used for catalog matching and distributor lookup.
Analog Comparators Low Power QUAD 1.1 mA 25nA 250mV
QFN 16/C°/LOW-POWER QUAD VOL COMPARATORS; Comparator Type:Low Power; No. of Comparators:4 Comparators; Response Time:300ns; Supply Voltage Range:2V to 36V, ± 1V to ± 18V; Comparator Case Style:VFQFPN; No. of Pins:16Pins; IC Output RoHS Compliant: Yes
IC COMPARATOR LP QUAD 16QFN
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 16-QFN (3x3)
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 151359 | 692-LM339QT | LM339QT | 51AC9151 | LM339QT | LM339QT |
| Product Name | Comparators | 32V QFN Linear Comparator IC | Analog Comparators | Qfn 16/c°/low-Power Quad Vol Comparators; Comparator Type Stmicroelectronics | Linear - Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| Logic Output | TTL; ECL; CMOS; ECL, DTL, TTL, MOS, CMOS | |||||
| Package Type | QFN-16 | Tape and Reel | VFQFPN | 16-VFQFN Exposed Pad | ||
| Number of Pins | 16 | 16 |