Manufacturer: STMicroelectronics
Win Source Part Number: 019119-LM339PT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16mA @ 5V
Family Name: LM339
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2 V to 32 V, ±1 V to 16 V
Alternative Parts (Cross-Reference): UPC177GR-9LG-E2-A; LM2901DH; LM2901DH-TUPC339GR-9
Introduction Date: June 29, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Low power quad voltage comparator
LM339PT,Voltage comparator,quad,TSSO
LM339PT,Voltage comparator,quad,TSSO
LM339PT,Voltage comparator,quad,TSSO
IC COMP QUAD CMOS MCRPWR 14TSSOP
Analogue Comparator, Quad, Low Power, 4, 1.3 s, 1V to 16V, TSSOP, 14 RoHS Compliant: Yes
COMPARATOR, QUAD, 36V, 1.3US, 14TSSOP; Comparator Type:Precision Voltage; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V; Comparator Case Style:TSSOP; No. of Pins:14Pins; IC Output Type:Open RoHS Compliant: Yes
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 14-TSSOP
Analog Comparators Lo-Pwr Quad Voltage
| Win Source Electronics | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | 019119-LM339PT | LM339PT | 7958458 | 7958458P | LM339PT | 33R0202 | 04X6365 | LM339PT | LM339PT |
| Product Name | Linear - Linear - Comparators - LM339PT | Comparators | Comparators | Linear - Comparators | Analogue Comparator, Quad, Low Power, 4, 1.3 S, 1V To 16V, Tssop, 14 Rohs Compliant Stmicroelectronics | Comparator, Quad, 36V, 1.3Us, 14Tssop; Comparator Type Stmicroelectronics | Comparators | Analog Comparators | |
| Supply Voltage (VS) | 2 to 32 volts | 2 to 36 volts | |||||||
| VOS | 5 millivolts | 5 millivolts | |||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||||||
| Logic Output | TTL; ECL; CMOS; CMOS, DTL, ECL, MOS, Open-Collector, TTL | TTL; ECL; CMOS; Cmos, dtl, ecl, mos, ttl | TTL; ECL; CMOS; TTL, DTL, CMOS, MOS, ECL | ||||||
| Package Type | SSOP; SOP; TSSOP; 14-TSSOP | SSOP; SOP; TSSOP; TSSOP14 | SSOP; SOP; TSSOP; Tssop | SSOP; SOP; TSSOP; TSSOP | TSSOP | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) |