Quad Comparator, 32V, 4-Ch, SOIC, Surface Mount Product overview: LM339DT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 32V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, SMD, 32V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM339DT can be used for catalog matching and distributor lookup.
Low power quad voltage comparator
Comparator Quad +/-16/32V SOIC14
Comparator Quad +/-16/32V SOIC14
Comparator Quad +/-16/32V SOIC14
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 14-SO
IC COMPARATOR LP QUAD 14-SOIC
PRECISION COMPARATOR, QUAD, 1.3 uS, SOIC-14; Comparator Type:Precision Voltage; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V; Comparator Case Style:SOIC; No. of Pins:14Pins; Product Range:- RoHS Compliant: Yes
PRECISION COMPARATOR, QUAD, 1.3 uS, SOIC-14, FULL REEL; Comparator Type:Precision Voltage; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V; Comparator Case Style:SOIC; No. of Pins:14Pins RoHS Compliant: Yes
Amplifier; Comparator LP Quad, 14-Pin SOIC
Analog Comparators Lo-Pwr Quad Voltage
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | 692-LM339DT | LM339DT | 7140815P | 7140815 | LM339DT | LM339DT | 89K0700 | 70013706 | LM339DT |
| Product Name | Quad SMD 32V SOIC Linear Comparator IC | Comparators | Comparators | Comparators | Linear - Comparators | Precision Comparator, Quad, 1.3 Us, Soic-14; Comparator Type Stmicroelectronics | Amplifier; Comparator LP Quad, 14-Pin SOIC | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2 to 32 volts | 2 to 36 volts | 1 to 18 volts | ||||||
| Power Dissipation (PD) | 830 milliwatts | 830 milliwatts | |||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to ? C (32 to ? F) | ||||||
| Package Type | Tape and Reel | SOP; SOP-14 | SOIC; SOIC | SOIC; Soic | SOIC; 14-SOIC (0.154\", 3.90mm Width) | SOIC | SO-14 |