STMicroelectronics, Inc. Comparators LM339DT

Description
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 14-SO
Request a Quote Datasheet
Description
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 14-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 497-1588-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-1588-1-ND
Comparators 497-1588-1-ND
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 14-SO

Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 14-SO

Buy Now Datasheet
Comparators - 497-1588-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-1588-6-ND
Comparators 497-1588-6-ND
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 14-SO

Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 14-SO

Buy Now Datasheet
Comparators - 497-1588-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-1588-2-ND
Comparators 497-1588-2-ND
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 14-SO

Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 14-SO

Buy Now Datasheet
Linear - Linear - Comparators - LM339DT - LM339DT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM339DT
LM339DT
Linear - Linear - Comparators - LM339DT LM339DT
Manufacturer: STMicroelectronics Win Source Part Number: 019111-LM339DT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Number of Elements: 4 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 5mV @ 30V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 16mA @ 5V Family Name: LM339 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SO Supply Voltage - Operating: 2 V to 32 V, ±1 V to 16 V Alternative Parts (Cross-Reference): LM339D-T; LM339D,623; LM339D; Introduction Date: June 29, 1998 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Application Field: Used in Automation & Process Control, Sensing & Instrumentation

Manufacturer: STMicroelectronics
Win Source Part Number: 019111-LM339DT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16mA @ 5V
Family Name: LM339
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SO
Supply Voltage - Operating: 2 V to 32 V, ±1 V to 16 V
Alternative Parts (Cross-Reference): LM339D-T; LM339D,623; LM339D;
Introduction Date: June 29, 1998
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automation & Process Control, Sensing & Instrumentation

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LM339DT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM339DT
Integrated Circuits (ICs) - Linear - Comparators LM339DT
IC COMPARATOR 4 GEN PUR 14SO

IC COMPARATOR 4 GEN PUR 14SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 497-1588-1-ND LM339DT LM339DT
Product Name Comparators Linear - Linear - Comparators - LM339DT Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ACT521SC - Rochester Electronics
Rochester Electronics
Specs
Type Identity
Package Type SOIC; Other; SOIC20
Logic Family CMOS
View Details
SN54AS885 8-Bit Magnitude Comparators - 5962-8975701KA - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 4.5
Package Type Other; TTL
View Details
4-bit magnitude comparator - 74HC85D,653 - Nexperia B.V.
Specs
Type Magnitude
Supply Voltage Other; +7
Features ESD Protection
View Details
4 suppliers
4-Bit Magnitude Comparator - 5485/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details