Quad Comparator IC, 36V, 28V Op, 1.3us, TTL Out, DIP Product overview: LM339AN from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36V, 28V, DIP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 36V, 28V, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM339AN can be used for catalog matching and distributor lookup.
Supply voltage +⁄- 18 or 36 V, Low Power Quad Voltage Comparators
These devices consist of four independent precision voltage comparators with an offset voltage specifications as low as 2 mV (Max.) All these comparators were designed specifically to operate from a single power supply aver a wide range of voltages. Operation from split power supplies is also possible. These comparators also have a unique characteristic in that the input common-mode voltage range includes ground even though operated from a single power supply voltage.
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 14-DIP
IC COMPARATOR LP QUAD 14-DIP
PRECISION COMPARATOR, QUAD, 1.3 uS, DIP-14; Comparator Type:Voltage; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:± 1V to ± 16V; Comparator Case Style:DIP; No. of Pins:14Pins; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-LM339AN | 70013585 | LM339AN | LM339AN | 89K0698 |
| Product Name | Quad 36V 28V DIP Linear Comparator IC | COMPARATOR; VOLTAGE COMPARATOR; +/- 18 V OR 36 V; 1.1 MA (TYP.) @ +5 V SUPPLY; 1 | Comparators | Linear - Comparators | Precision Comparator, Quad, 1.3 Us, Dip-14; Comparator Type Stmicroelectronics |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 28 volts | 1 to 18 volts | 1 to 16 volts | ||
| Power Dissipation (PD) | 1500 milliwatts | 1500 milliwatts | |||
| Operating Temperature | 0 C (32 F) | 0 to ? C (32 to ? F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | Rail/Tube | DIP | DIP; 14-DIP (0.300\", 7.62mm) | DIP |