STMicroelectronics, Inc. Linear - Linear - Comparators - LM339ADT LM339ADT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 019107-LM339ADT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Number of Elements: 4 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 2mV @ 30V Current - Input Bias (Max): 0.1μA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SO Supply Voltage - Operating: 2 V to 32 V, ±1 V to 16 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 019107-LM339ADT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Number of Elements: 4 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 2mV @ 30V Current - Input Bias (Max): 0.1μA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SO Supply Voltage - Operating: 2 V to 32 V, ±1 V to 16 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LM339ADT - LM339ADT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM339ADT
LM339ADT
Linear - Linear - Comparators - LM339ADT LM339ADT
Manufacturer: STMicroelectronics Win Source Part Number: 019107-LM339ADT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Number of Elements: 4 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 2mV @ 30V Current - Input Bias (Max): 0.1μA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SO Supply Voltage - Operating: 2 V to 32 V, ±1 V to 16 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 019107-LM339ADT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 2mV @ 30V
Current - Input Bias (Max): 0.1μA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SO
Supply Voltage - Operating: 2 V to 32 V, ±1 V to 16 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Comparators - 497-1586-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-1586-6-ND
Comparators 497-1586-6-ND
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 14-SO

Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 14-SO

Buy Now Datasheet
Comparators - 497-1586-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-1586-2-ND
Comparators 497-1586-2-ND
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 14-SO

Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 14-SO

Buy Now Datasheet
Comparators - 497-1586-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-1586-1-ND
Comparators 497-1586-1-ND
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 14-SO

Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LM339ADT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM339ADT
Integrated Circuits (ICs) - Linear - Comparators LM339ADT
IC COMPARATOR 4 GEN PUR 14SO

IC COMPARATOR 4 GEN PUR 14SO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LM339ADT 497-1586-6-ND LM339ADT
Product Name Linear - Linear - Comparators - LM339ADT Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

 - LM106H/B - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; TO-5
View Details
4-bit magnitude comparator - 74HC85PW,118 - Nexperia B.V.
Specs
Type Magnitude
Supply Voltage Other; +7
Features ESD Protection
View Details
4 suppliers
8-Bit Identity Comparator - 74FCT521ATSOG - Integrated Device Technology
Integrated Device Technology
Specs
Type Identity
Supply Voltage 5V
Package Type SOIC; Other; SOIC 300 MIL
View Details
3 suppliers