STMicroelectronics Integrated Circuits(ICs) LM339AD

Description
Manufacturer: STMicroelectronics Win Source Part Number: 038449-LM339AD Category: Integrated Circuits(ICs) Family: Linear - Comparators Packaging: Tube Type: General Purpose Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 14-SO Standard Package: 1 No: 862016 Output Type: CMOS DTL ECL MOS Open-Collector TTL Number of Elements: 4 Current - Quiescent (Max): 2.5mA Voltage - Supply Single/Dual (±): 2 V ~ 32 V ±1 V ~ 16 V Voltage - Input Offset (Max): 2mV @ 30V Current - Input Bias (Max): 0.1µA @ 5V Current - Output (Typ): 16mA @ 5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Metering, Industrial, Building Automation, Communications & Networking
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 038449-LM339AD Category: Integrated Circuits(ICs) Family: Linear - Comparators Packaging: Tube Type: General Purpose Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 14-SO Standard Package: 1 No: 862016 Output Type: CMOS DTL ECL MOS Open-Collector TTL Number of Elements: 4 Current - Quiescent (Max): 2.5mA Voltage - Supply Single/Dual (±): 2 V ~ 32 V ±1 V ~ 16 V Voltage - Input Offset (Max): 2mV @ 30V Current - Input Bias (Max): 0.1µA @ 5V Current - Output (Typ): 16mA @ 5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Metering, Industrial, Building Automation, Communications & Networking
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 038449-LM339AD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
038449-LM339AD
Integrated Circuits(ICs) 038449-LM339AD
Manufacturer: STMicroelectronics Win Source Part Number: 038449-LM339AD Category: Integrated Circuits(ICs) Family: Linear - Comparators Packaging: Tube Type: General Purpose Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 14-SO Standard Package: 1 No: 862016 Output Type: CMOS DTL ECL MOS Open-Collector TTL Number of Elements: 4 Current - Quiescent (Max): 2.5mA Voltage - Supply Single/Dual (±): 2 V ~ 32 V ±1 V ~ 16 V Voltage - Input Offset (Max): 2mV @ 30V Current - Input Bias (Max): 0.1µA @ 5V Current - Output (Typ): 16mA @ 5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Metering, Industrial, Building Automation, Communications & Networking

Manufacturer: STMicroelectronics
Win Source Part Number: 038449-LM339AD
Category: Integrated Circuits(ICs)
Family: Linear - Comparators
Packaging: Tube
Type: General Purpose
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 14-SO
Standard Package: 1
No: 862016
Output Type: CMOS DTL ECL MOS Open-Collector TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Supply Single/Dual (±): 2 V ~ 32 V ±1 V ~ 16 V
Voltage - Input Offset (Max): 2mV @ 30V
Current - Input Bias (Max): 0.1µA @ 5V
Current - Output (Typ): 16mA @ 5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Metering, Industrial, Building Automation, Communications & Networking

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 038449-LM339AD
Product Name Integrated Circuits(ICs)
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905532P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Type SOT-223
View Details
Voltage Reference - TLVH431NQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Hot Swap Controllers - ADM4210-1AUJ-RL7 - 860140-ADM4210-1AUJ-RL7 - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
BQ2023 Single-Wire Advanced Battery Monitor IC for Cellular and PDA Applications - BQ2023PW - Texas Instruments
Specs
Type TSSOP
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
4 suppliers