Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-3
IC REG LINEAR POS ADJ 5A TO3
IC REG LINEAR POS ADJ 5A TO3
REGULATOR, VOLT., 5A, ADJ, TO-3 PKG
IC REG LINEAR POS ADJ 5A TO3
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 497-2979-5-ND | LM338K | LM338K | 70013944 | LM338K |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | REGULATOR, VOLT., 5A, ADJ, TO-3 PKG | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; TO-204AA, TO-3 | TO-3; Other; TO-204AA, TO-3 | TO-3 | TO-3 | |
| Special Features | Input Overcurrent Protection |