STMicroelectronics, Inc. Adjustable Linear Regulator, 1.2V To 32V, To-3-2; Output Type Stmicroelectronics LM338K

Description
ADJUSTABLE LINEAR REGULATOR, 1.2V TO 32V, TO-3-2; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:32V; Input Voltage Min:4.2V; Input Voltage Max:40V; Product Range:-; Output Current Max:5A; IC Case / Package:TO-3 RoHS Compliant: Yes
Datasheet
Description
ADJUSTABLE LINEAR REGULATOR, 1.2V TO 32V, TO-3-2; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:32V; Input Voltage Min:4.2V; Input Voltage Max:40V; Product Range:-; Output Current Max:5A; IC Case / Package:TO-3 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Linear Regulator, 1.2V To 32V, To-3-2; Output Type Stmicroelectronics - 89K0695 - Newark, An Avnet Company
Chicago, IL, United States
Adjustable Linear Regulator, 1.2V To 32V, To-3-2; Output Type Stmicroelectronics
89K0695
Adjustable Linear Regulator, 1.2V To 32V, To-3-2; Output Type Stmicroelectronics 89K0695
ADJUSTABLE LINEAR REGULATOR, 1.2V TO 32V, TO-3-2; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:32V; Input Voltage Min:4.2V; Input Voltage Max:40V; Product Range:-; Output Current Max:5A; IC Case / Package:TO-3 RoHS Compliant: Yes

ADJUSTABLE LINEAR REGULATOR, 1.2V TO 32V, TO-3-2; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:32V; Input Voltage Min:4.2V; Input Voltage Max:40V; Product Range:-; Output Current Max:5A; IC Case / Package:TO-3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 89K0695
Product Name Adjustable Linear Regulator, 1.2V To 32V, To-3-2; Output Type Stmicroelectronics
Input Voltage 4.2 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details