STMicroelectronics, Inc. V Reg Adj -1.2/37V, To-220-3, 337; Fixed Output Voltage Nom. Stmicroelectronics LM337SP

Description
V REG ADJ -1.2/37V, TO-220-3, 337; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-37V; Adjustable Output Voltage Max:-1.2V; Input Voltage Min:-; Input Voltage Max:-; Product Range:-; Output Current:1.5A; Output RoHS Compliant: Yes
Datasheet
Description
V REG ADJ -1.2/37V, TO-220-3, 337; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-37V; Adjustable Output Voltage Max:-1.2V; Input Voltage Min:-; Input Voltage Max:-; Product Range:-; Output Current:1.5A; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
V Reg Adj -1.2/37V, To-220-3, 337; Fixed Output Voltage Nom. Stmicroelectronics - 05M6684 - Newark, An Avnet Company
Chicago, IL, United States
V Reg Adj -1.2/37V, To-220-3, 337; Fixed Output Voltage Nom. Stmicroelectronics
05M6684
V Reg Adj -1.2/37V, To-220-3, 337; Fixed Output Voltage Nom. Stmicroelectronics 05M6684
V REG ADJ -1.2/37V, TO-220-3, 337; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-37V; Adjustable Output Voltage Max:-1.2V; Input Voltage Min:-; Input Voltage Max:-; Product Range:-; Output Current:1.5A; Output RoHS Compliant: Yes

V REG ADJ -1.2/37V, TO-220-3, 337; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-37V; Adjustable Output Voltage Max:-1.2V; Input Voltage Min:-; Input Voltage Max:-; Product Range:-; Output Current:1.5A; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 05M6684
Product Name V Reg Adj -1.2/37V, To-220-3, 337; Fixed Output Voltage Nom. Stmicroelectronics
Output Voltage -37 to -1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details