STMicroelectronics Electronic Surplus - LM336BD LM336BD

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1198697-LM336BD Packaging: Tube Mounting Style: SMD Tolerance: ±2% Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 400μA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Family Part Number: LM336 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.49V
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1198697-LM336BD Packaging: Tube Mounting Style: SMD Tolerance: ±2% Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 400μA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Family Part Number: LM336 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.49V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LM336BD - 1198697-LM336BD - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM336BD
1198697-LM336BD
Electronic Surplus - LM336BD 1198697-LM336BD
Manufacturer: STMicroelectronics Win Source Part Number: 1198697-LM336BD Packaging: Tube Mounting Style: SMD Tolerance: ±2% Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 400μA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Family Part Number: LM336 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.49V

Manufacturer: STMicroelectronics
Win Source Part Number: 1198697-LM336BD
Packaging: Tube
Mounting Style: SMD
Tolerance: ±2%
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 400μA
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Family Part Number: LM336
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.49V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1198697-LM336BD
Product Name Electronic Surplus - LM336BD
Unlock Full Specs
to access all available technical data