Manufacturer: STMicroelectronics
Win Source Part Number: 038441-LM335Z
Category: Sensors Transducers
Family: Temperature Sensors Transducers
Packaging: Bulk
Operating Temperature Range: -40°C ~ 100°C
Package: TO-226-3 TO-92-3 (TO-226AA)
Manufacturer Device Package: TO-92-3
Standard Package: 2500
Catalog: LM335
No: 512987
Output Type: Ratiometric Voltage
Test Condition: 25°C (-40°C ~ 100°C)
Resolution: 10mV/°C
Sensor Type: Analog Local
Sensing Temperature - Local: -40°C ~ 100°C
Accuracy - Highest (Lowest): ±6°C (±9°C)
Alternative Parts (Cross-Reference): MCP9700A-E/TO; LM335AZT; TMP36FT9;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 038441-LM335Z |
| Product Name | Sensors Transducers |