STMicroelectronics Electronic Surplus - LM335D LM335D

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1198689-LM335D Packaging: Tube Mounting Style: SMD Output Type: Analog Voltage Test Condition: 25°C (-40°C ~ 100°C) Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 100°C Accuracy - Highest (Lowest): ±6°C (±9°C) Categories: Sensors, Transducers Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1198689-LM335D Packaging: Tube Mounting Style: SMD Output Type: Analog Voltage Test Condition: 25°C (-40°C ~ 100°C) Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 100°C Accuracy - Highest (Lowest): ±6°C (±9°C) Categories: Sensors, Transducers Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LM335D - 1198689-LM335D - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM335D
1198689-LM335D
Electronic Surplus - LM335D 1198689-LM335D
Manufacturer: STMicroelectronics Win Source Part Number: 1198689-LM335D Packaging: Tube Mounting Style: SMD Output Type: Analog Voltage Test Condition: 25°C (-40°C ~ 100°C) Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 100°C Accuracy - Highest (Lowest): ±6°C (±9°C) Categories: Sensors, Transducers Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)

Manufacturer: STMicroelectronics
Win Source Part Number: 1198689-LM335D
Packaging: Tube
Mounting Style: SMD
Output Type: Analog Voltage
Test Condition: 25°C (-40°C ~ 100°C)
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C ~ 100°C
Accuracy - Highest (Lowest): ±6°C (±9°C)
Categories: Sensors, Transducers
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1198689-LM335D
Product Name Electronic Surplus - LM335D
Unlock Full Specs
to access all available technical data