STMicroelectronics, Inc. Analog and Digital Output LM335AZT

Description
Temperature Sensor Analog, Local -40°C ~ 100°C 10mV/°K TO-92-3
Request a Quote Datasheet
Description
Temperature Sensor Analog, Local -40°C ~ 100°C 10mV/°K TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 497-19623-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
497-19623-1-ND
Analog and Digital Output 497-19623-1-ND
Temperature Sensor Analog, Local -40°C ~ 100°C 10mV/°K TO-92-3

Temperature Sensor Analog, Local -40°C ~ 100°C 10mV/°K TO-92-3

Buy Now Datasheet
Analog and Digital Output - 497-19623-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
497-19623-2-ND
Analog and Digital Output 497-19623-2-ND
Temperature Sensor Analog, Local -40°C ~ 100°C 10mV/°K TO-92-3

Temperature Sensor Analog, Local -40°C ~ 100°C 10mV/°K TO-92-3

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM335AZT - 877327-LM335AZT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM335AZT
877327-LM335AZT
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM335AZT 877327-LM335AZT
Manufacturer: STMicroelectronics Win Source Part Number: 877327-LM335AZT Operating Temperature Range: -40°C ~ 100°C Features: Temperature Sensor Analog, Local -40°C ~ 100°C 10mV/°K TO-92-3 Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Package: Reel - TR Mounting: Through Hole Family Name: LM335 Categories: Sensors Case / Package: TO-92-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-19623-6, 497-19623-6-ND, 497-19623-2, 497-19623-1, LM335AZT-ND, 497-19623-6INACTIVE

Manufacturer: STMicroelectronics
Win Source Part Number: 877327-LM335AZT
Operating Temperature Range: -40°C ~ 100°C
Features: Temperature Sensor Analog, Local -40°C ~ 100°C 10mV/°K TO-92-3
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Package: Reel - TR
Mounting: Through Hole
Family Name: LM335
Categories: Sensors
Case / Package: TO-92-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-19623-6, 497-19623-6-ND, 497-19623-2, 497-19623-1, LM335AZT-ND, 497-19623-6INACTIVE

Buy Now Datasheet
Analog and Digital Output - LM335AZT - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM335AZT
Analog and Digital Output LM335AZT
SENSOR ANALOG -40C-100C TO92-3

SENSOR ANALOG -40C-100C TO92-3

Supplier's Site Datasheet
Temperature Sensor, -40 To 100Deg C Rohs Compliant Stmicroelectronics - 47AK6619 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, -40 To 100Deg C Rohs Compliant Stmicroelectronics
47AK6619
Temperature Sensor, -40 To 100Deg C Rohs Compliant Stmicroelectronics 47AK6619
TEMPERATURE SENSOR, -40 TO 100DEG C ROHS COMPLIANT: YES

TEMPERATURE SENSOR, -40 TO 100DEG C ROHS COMPLIANT: YES

Supplier's Site
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM335AZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM335AZT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM335AZT
SENSOR ANALOG -40C-100C TO92-3

SENSOR ANALOG -40C-100C TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 497-19623-1-ND 877327-LM335AZT LM335AZT 47AK6619 LM335AZT
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM335AZT Analog and Digital Output Temperature Sensor, -40 To 100Deg C Rohs Compliant Stmicroelectronics Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92-3 Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Biosensor LV5 , packaged sensor - B.LV5.GL.C010.ST.L050.ECC.R - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Biosensor
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details