Temperature Sensor Analog, Local -40°C ~ 100°C 10mV/°K 8-SOIC
Temperature Sensor Analog, Local -40°C ~ 100°C 10mV/°K 8-SOIC
Temperature Sensor Analog, Local -40°C ~ 100°C 10mV/°K 8-SOIC
Manufacturer: STMicroelectronics
Win Source Part Number: 071220-LM335ADT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C to 100°C
Accuracy - Highest (Lowest): ±3°C (±5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 8-SOIC
Testing Conditions: 25°C (-40°C to 100°C)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
SENSOR ANALOG -40C-100C 8SOIC
SENSOR ANALOG -40C-100C 8SOIC
TEMPERATURE SENSOR, -40 TO 100DEG C ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 497-4047-1-ND | 071220-LM335ADT | LM335ADT | LM335ADT | 54AH6305 |
| Product Name | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM335ADT | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Temperature Sensor, -40 To 100Deg C Rohs Compliant Stmicroelectronics |
| Package / Mounting | "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount (SMD); 8-SOIC | Surface Mount |