STMicroelectronics, Inc. Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM335AD LM335AD

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1198684-LM335AD Packaging: Tube Mounting Style: SMD Output Type: Analog Voltage Test Condition: 25°C (-40°C ~ 100°C) Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 100°C Accuracy - Highest (Lowest): ±3°C (±5°C) Categories: Sensors, Transducers Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): AD22105ARZ-REEL7; LM335MX/HFLF; LM235D; LM335AD; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1198684-LM335AD Packaging: Tube Mounting Style: SMD Output Type: Analog Voltage Test Condition: 25°C (-40°C ~ 100°C) Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 100°C Accuracy - Highest (Lowest): ±3°C (±5°C) Categories: Sensors, Transducers Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): AD22105ARZ-REEL7; LM335MX/HFLF; LM235D; LM335AD; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM335AD - 1198684-LM335AD - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM335AD
1198684-LM335AD
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM335AD 1198684-LM335AD
Manufacturer: STMicroelectronics Win Source Part Number: 1198684-LM335AD Packaging: Tube Mounting Style: SMD Output Type: Analog Voltage Test Condition: 25°C (-40°C ~ 100°C) Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 100°C Accuracy - Highest (Lowest): ±3°C (±5°C) Categories: Sensors, Transducers Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): AD22105ARZ-REEL7; LM335MX/HFLF; LM235D; LM335AD; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: STMicroelectronics
Win Source Part Number: 1198684-LM335AD
Packaging: Tube
Mounting Style: SMD
Output Type: Analog Voltage
Test Condition: 25°C (-40°C ~ 100°C)
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C ~ 100°C
Accuracy - Highest (Lowest): ±3°C (±5°C)
Categories: Sensors, Transducers
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): AD22105ARZ-REEL7; LM335MX/HFLF; LM235D; LM335AD;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
Analog and Digital Output - LM335AD-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM335AD-ND
Analog and Digital Output LM335AD-ND
Temperature Sensor Analog, Local -40°C ~ 100°C 10mV/°K 8-SOIC

Temperature Sensor Analog, Local -40°C ~ 100°C 10mV/°K 8-SOIC

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM335AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM335AD
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM335AD
SENSOR ANALOG -40C-100C 8SOIC

SENSOR ANALOG -40C-100C 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 1198684-LM335AD LM335AD-ND LM335AD
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM335AD Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - TLE4961-4M - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 3 to 32 volts
View Details
Thermopile Detector - ST60 TO-5 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP303BDRLR - 937087-TMP303BDRLR - Win Source Electronics
Specs
Sensor Type Temperature
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details