Manufacturer: STMicroelectronics
Win Source Part Number: 019089-LM334DT
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 1 V to 40 V
Output Current: 10mA
Accuracy: ±3%
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Purpose: Current Source
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Current Source Regulator 10mA 8-SOIC
Current Source Regulator 10mA 8-SOIC
Current Source Regulator 10mA 8-SOIC
Current Regulator Diode 400mW 8-Pin SO N T/R Product overview: LM334DT from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400mW. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 400mW, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-LM334DT can be used for catalog matching and distributor lookup.
IC CURRENT SOURCE 3% 8SOIC
Current & Power Monitors & Regulators 3-Term Adjust Currnt
IC CURRENT SOURCE 3% 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 019089-LM334DT | 497-7820-6-ND | 734-LM334DT | LM334DT | LM334DT | LM334DT |
| Product Name | PMIC - PMIC - Current Regulation/Management - LM334DT | Current Regulation/Management | 400mW Power Management IC | Current Regulation/Management | Current & Power Monitors & Regulators | PMIC - Current Regulation/Management |
| Package Type | Other; 8-SO | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) |