STMicroelectronics, Inc. 400mW Power Management IC LM334D

Description
Current Regulator Diode 400mW 8-Pin SO N Tube Product overview: LM334D from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400mW. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 400mW, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-LM334D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Current Regulator Diode 400mW 8-Pin SO N Tube Product overview: LM334D from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400mW. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 400mW, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-LM334D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400mW Power Management IC
734-LM334D
400mW Power Management IC 734-LM334D
Current Regulator Diode 400mW 8-Pin SO N Tube Product overview: LM334D from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400mW. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 400mW, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-LM334D can be used for catalog matching and distributor lookup.

Current Regulator Diode 400mW 8-Pin SO N Tube Product overview: LM334D from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400mW. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 400mW, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-LM334D can be used for catalog matching and distributor lookup.

Supplier's Site
Current Regulation/Management - LM334D-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
LM334D-ND
Current Regulation/Management LM334D-ND
Current Source Regulator 10mA 8-SOIC

Current Source Regulator 10mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Current Regulation/Management - LM334D - 1198671-LM334D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - LM334D
1198671-LM334D
PMIC - PMIC - Current Regulation/Management - LM334D 1198671-LM334D
Manufacturer: STMicroelectronics Win Source Part Number: 1198671-LM334D Packaging: Tube Mounting Style: SMD Function: Current Source Output Current: 10mA Accuracy: ±3% Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: LM334 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Parts Input Voltage (V): 1V ~ 40V

Manufacturer: STMicroelectronics
Win Source Part Number: 1198671-LM334D
Packaging: Tube
Mounting Style: SMD
Function: Current Source
Output Current: 10mA
Accuracy: ±3%
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: LM334
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Parts Input Voltage (V): 1V ~ 40V

Buy Now
PMIC - Current Regulation/Management - LM334D - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
LM334D
PMIC - Current Regulation/Management LM334D
IC CURRENT SOURCE ADJ 8-SOIC

IC CURRENT SOURCE ADJ 8-SOIC

Supplier's Site Datasheet
Current Regulation/Management - LM334D - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
LM334D
Current Regulation/Management LM334D
IC CURRENT SOURCE ADJ 8-SOIC

IC CURRENT SOURCE ADJ 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 734-LM334D LM334D-ND 1198671-LM334D LM334D LM334D
Product Name 400mW Power Management IC Current Regulation/Management PMIC - PMIC - Current Regulation/Management - LM334D PMIC - Current Regulation/Management Current Regulation/Management
Package Type Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3944KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 3 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 1220372 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Battery Chargers - BQ24450DW - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
PMIC - Voltage Regulators - Linear - ADP667ANZ - Lingto Electronic Limited
Specs
Special Features Enable, Low Battery Detection
IOUT 0.2500 amps
View Details