IC OP AMP 4CH 14-SO
LM324 - General Purpose Bip Amp with ESD Protect
General Purpose Amplifier 4 Circuit Push-Pull, No 14-SO
OP-AMP, 1.3MHZ, 0 TO 70DEG C, SOIC-14 ROHS COMPLIANT: YES
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 497-LM324WDT-ND | LM324WDT | LM324WDT | LM324WDT | 47AK6618 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Op-Amp, 1.3Mhz, 0 To 70Deg C, Soic-14 Rohs Compliant Stmicroelectronics | |
| Source Current (IS) | 1.5 milliamps | 1.5 milliamps | |||
| Slew Rate | 0.4000 V/µs | 0.4000 V/µs | 0.4000 V/µs | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC14 | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount | |
| Standards | RoHS | RoHS |