General Purpose Amplifier 4 Circuit 16-QFN (3x3)
General Purpose Amplifier 4 Circuit 16-QFN (3x3)
General Purpose Amplifier 4 Circuit 16-QFN (3x3)
4-Ch Op Amp, 1.3MHz GBW, 70dB CMRR, 20nA Ib, 15V, QFN Product overview: LM324QT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, 15V, QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, 15V, QFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM324QT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 877325-LM324QT
Features: Amplifier 4 Circuit
Package: Reel - TR
Family Name: LM324
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 497-12005-6, 497-12005-1, 497-12005-2
OP-AMP, 1.3MHZ, 0.4V/US, QFN-16; No. of Amplifiers:4 Amplifier; Bandwidth:1.3MHz; Slew Rate:0.4V/µs; Supply Voltage Range:3V to 30V, ± 1.5V to ± 15V; Amplifier Case Style:QFN; No. of Pins:16Pins; Operating Temperature Min:0°C; RoHS Compliant: Yes
IC OPAMP GP 4 CIRCUIT 16QFN
IC OPAMP GP 4 CIRCUIT 16QFN
IC OPAMP GP 4 CIRCUIT 16QFN
General Purpose Amplifier 4 Circuit 16-QFN (3x3)
Operational Amplifiers - Op Amps Low Power QUAD 1.3 MHz 100dB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-12005-1-ND | 687-LM324QT | 877325-LM324QT | 2396304 | 51AC9150 | LM324QT | LM324QT | LM324QT | LM324QT | LM324QT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 1.3MHz 15V QFN Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324QT | Op Amps | Op-Amp, 1.3Mhz, 0.4V/us, Qfn-16; No. Of Amplifiers Stmicroelectronics | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Source Current (IS) | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | |||||||
| Slew Rate | 0.4000 V/µs | 0.4000 V/µs | 0.4000 V/µs | 4.00E-7 V/µs | 0.4000 V/µs | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||||
| Package Type | 16-VFQFN Exposed Pad | Tape and Reel | QFN | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | ||||
| Number of Pins | 16 | 14 |