LM324 - Amplifiers and Comparators-AMPLI
Manufacturer: STMicroelectronics
Win Source Part Number: 019083-LM324PT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.4 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V
Operating Supply Current: 1.5mA
Channel Output Current: 70mA
Gain Bandwidth Product (GBP): 1.3MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
General Purpose Amplifier 4 Circuit 14-TSSOP
General Purpose Amplifier 4 Circuit 14-TSSOP
General Purpose Amplifier 4 Circuit 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
General Purpose Amplifier 4 Circuit 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps Quad Low Power
OPAMP, 1.3MHZ, 0 TO 70DEG C; No. of Amplifiers:4 Amplifier; Bandwidth:1.3MHz; Slew Rate:0.4V/µs; Supply Voltage Range:3V to 30V, ± 1.5V to ± 15V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:0°C RoHS Compliant: Yes
Operational Amplifier, QUAD, 1.3 MHz, 4, 0.4 V/ s, 1.5V to 16V, TSSOP, 14 RoHS Compliant: Yes
| Rochester Electronics | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | LM324PT | 019083-LM324PT | 7147406P | 1686884 | 497-7330-1-ND | LM324PT | LM324PT | LM324PT | LM324PT | LM324PT | 26R2818 | 45Y5413 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324PT | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Opamp, 1.3Mhz, 0 To 70Deg C; No. Of Amplifiers Stmicroelectronics | Operational Amplifier, Quad, 1.3 Mhz, 4, 0.4 V/ S, 1.5V To 16V, Tssop, 14 Rohs Compliant Stmicroelectronics | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Package Type | SSOP; SOP; TSSOP; TSSOP14 | SSOP; SOP; TSSOP; 14-TSSOP | SSOP; SOP; TSSOP; TSSOP | SSOP; SOP; TSSOP; Tssop | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | 14-TSSOP (0.173, 4.40mm Width) | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | Surface Mount | ||||
| Life Cycle Stage | Active | Active | Active | Active | ||||||||
| Supply Voltage (VS) | 3 to 30 volts | 30 volts | 3 volts | |||||||||
| Source Current (IS) | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps |