The LM324AN is a low power quad operational amplifier designed for a wide range of applications. It features a gain bandwidth of 1.3 MHz and a large voltage gain of 100 dB, making it suitable for various signal processing tasks. The device operates from a single power supply ranging from +3 V to +30 V, or dual supplies from ±1.5 V to ±15 V, providing flexibility in design. This operational amplifier has a very low supply current of 375 µA per amplifier and low input bias current of 20 nA, which contributes to its efficiency. Additionally, it offers a low input offset voltage of 3 mV maximum and low input offset current of 2 nA, ensuring accurate signal amplification. The LM324AN is available in multiple package types, including DIP14, SO-14, and TSSOP-14, accommodating different design requirements.
General Purpose Amplifier 4 Circuit 14-DIP
OPAMP, QUAD, LOW POWER, 14 PIN DIP
IC OPAMP GP 4 CIRCUIT 14DIP
General Purpose Amplifier 4 Circuit 14-DIP
IC OPAMP GP 4 CIRCUIT 14DIP
| DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-1579-5-ND | 70013943 | LM324AN | LM324AN | LM324AN |
| Product Name | Instrumentation, Op Amps, Buffer Amps | OPAMP, QUAD, LOW POWER, 14 PIN DIP | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | |
| Slew Rate | 0.4000 V/µs | 0.4000 V/µs | 4.00E-7 V/µs | 0.4000 V/µs | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to ? C (32 to ? F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | DIP; "14-DIP (0.300"", 7.62mm)" | DIP | Through Hole | DIP; 14-DIP (0.300\", 7.62mm) | |
| Supply Voltage (VS) | 3 to 30 volts | 3 volts |