Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-3
Three-terminal 3 A positive voltage regulators Product overview: LM323K from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3 A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM323K can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 3A TO3
IC REG LINEAR 5V 3A TO3
IC REG LINEAR 5V 3A TO3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 497-2976-5-ND | 776-LM323K | LM323K | LM323K | LM323K |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3 A Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | Fixed | ||
| Package Type | Other; TO-204AA, TO-3 | Other; TO-3 | TO-3; Other; TO-204AA, TO-3 | TO-3 | |
| Special Features | Input Overcurrent Protection |