The High Speed Comparator, Dual, 80Ns, DIP-14 from STMicroelectronics features two independent comparators with a typical response time of 80 ns at supply voltages ranging from +5 V to ±15 V. It has a maximum input current of 1 µA and a minimum fan-out of two on each side, making it suitable for various applications. The open collector output stage allows compatibility with transistor-transisto
HIGH SPEED COMPARATOR, DUAL, 80NS, DIP-14; Comparator Type:High Speed; No. of Comparators:2 Comparators; Response Time:80ns; Supply Voltage Range:5V to ± 15V; Comparator Case Style:DIP; No. of Pins:14Pins; Product Range:- RoHS Compliant: Yes
Comparator General Purpose Open-Collector, Open-Emitter, TTL 14-DIP
IC COMPARATOR HS DUAL 14-DIP
Voltage Comparators
| Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 89K0688 | LM319N | LM319N | 70013582 |
| Product Name | High Speed Comparator, Dual, 80Ns, Dip-14; Comparator Type Stmicroelectronics | Comparators | Linear - Comparators | COMPARATOR; VOLTAGE COMPARATOR; 5 TO +/-15V; 8 MA (TYP.) @ +/- 15 V SUPPLY; +/- |
| RoHS Compliant | RoHS | RoHS | ||
| Supply Voltage (VS) | 5 to 15 volts | 5 to 15 volts | ||
| Package Type | DIP | DIP; 14-DIP (0.300\", 7.62mm) | DIP | |
| Number of Pins | 14 | |||
| Number of Devices | 2 | 2 |