STMicroelectronics, Inc. Linear - Linear - Comparators - LM319DT LM319DT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 019056-LM319DT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open-Collector, Open-Emitter, TTL Number of Elements: 2 Current - Quiescent (Max): 12.5mA Voltage - Input Offset (Max): 8mV @ ±15V Current - Input Bias (Max): 1μA @ ±15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SO Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 019056-LM319DT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open-Collector, Open-Emitter, TTL Number of Elements: 2 Current - Quiescent (Max): 12.5mA Voltage - Input Offset (Max): 8mV @ ±15V Current - Input Bias (Max): 1μA @ ±15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SO Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LM319DT - LM319DT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM319DT
LM319DT
Linear - Linear - Comparators - LM319DT LM319DT
Manufacturer: STMicroelectronics Win Source Part Number: 019056-LM319DT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open-Collector, Open-Emitter, TTL Number of Elements: 2 Current - Quiescent (Max): 12.5mA Voltage - Input Offset (Max): 8mV @ ±15V Current - Input Bias (Max): 1μA @ ±15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SO Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control

Manufacturer: STMicroelectronics
Win Source Part Number: 019056-LM319DT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open-Collector, Open-Emitter, TTL
Number of Elements: 2
Current - Quiescent (Max): 12.5mA
Voltage - Input Offset (Max): 8mV @ ±15V
Current - Input Bias (Max): 1μA @ ±15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SO
Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control

Buy Now Datasheet
Comparators - 497-1576-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-1576-1-ND
Comparators 497-1576-1-ND
Comparator General Purpose Open-Collector, Open-Emitter, TTL 14-SO

Comparator General Purpose Open-Collector, Open-Emitter, TTL 14-SO

Buy Now Datasheet
Comparators - 497-1576-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-1576-2-ND
Comparators 497-1576-2-ND
Comparator General Purpose Open-Collector, Open-Emitter, TTL 14-SO

Comparator General Purpose Open-Collector, Open-Emitter, TTL 14-SO

Buy Now Datasheet
Comparators - 497-1576-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-1576-6-ND
Comparators 497-1576-6-ND
Comparator General Purpose Open-Collector, Open-Emitter, TTL 14-SO

Comparator General Purpose Open-Collector, Open-Emitter, TTL 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LM319DT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM319DT
Integrated Circuits (ICs) - Linear - Comparators LM319DT
IC COMPARATOR 2 GEN PUR 14SO

IC COMPARATOR 2 GEN PUR 14SO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LM319DT 497-1576-1-ND LM319DT
Product Name Linear - Linear - Comparators - LM319DT Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

 - DM8131N - Rochester Electronics
Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP
Logic Family TTL
View Details
Comparators - LM119 MD8 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage Other; 36V
Package Type Other; Die
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Comparators - 1727-2826-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SOIC
View Details
2 suppliers
4-Bit Magnitude Comparator - 5485/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details