Standard Regulator 1.2V to 37V 1.5A
Standard Regulator 1.2V to 37V 1.5A
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220
Adjustable Linear Voltage Regulator, 1.5A, 40V In, TO-220 Product overview: LM317T from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 40V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 40V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317T can be used for catalog matching and distributor lookup.
80dB@(120Hz) 1.5A Adjustable 1.2V~37V Positive electrode 40V TO-220AB-3 Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR POS ADJ 1.5A TO220
IC REG LINEAR POS ADJ 1.5A TO220
Linear Voltage Regulators 1.2-37V Adj Positive 1.5 Amp Output
IC REG LINEAR POS ADJ 1.5A TO220
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 7140792 | 497-1575-5-ND | 776-LM317T | LM317T | LM317T | LM317T | LM317T | LM317T |
| Product Name | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5A 40V TO-220 LDO Voltage Regulator IC | Power Supply Chip >> Linear Voltage Regulators (LDO) | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | TO-220; Other; To-220 | TO-220; Other; TO-220-3 | Other; TO-220 | TO-220 | TO-220; Other; TO-220-3 | |||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |
| Regulator Type | Standard | Low Dropout |