Manufacturer: STMicroelectronics
Win Source Part Number: 094418-LM317T-DG
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1.5A
Family Name: LM317
Output Voltage: 1.2 V to 37 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.2V
PSRR: 80dB to 65dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 37V
Alternative Parts (Cross-Reference): NCV317BT; NCV317BTG; SiP317CA;
Introduction Date: November 02, 1999
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Unknown
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220
Adjustable LDO Regulator, 1.5A, 37V, TO-220, Through Hole Product overview: LM317T-DG from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Through-Hole, 1.5A, 37V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 1.5A, 37V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317T-DG can be used for catalog matching and distributor lookup.
1.2-37V Adj. 400mA Volt.Regulator TO-220
1.2-37V Adj. 400mA Volt.Regulator TO-220
IC REG LIN POS ADJ 1.5A TO220-3
1.2 V to 37 V adjustable voltage
IC REG LIN POS ADJ 1.5A TO220-3
80dB@(120Hz) 1.5A Adjustable 1.2V~37V Positive electrode 40V TO-220 Linear Voltage Regulators (LDO) ROHS
Linear Voltage Regulators Dual Guage ADJ 1.2V to 37V 1.5A
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 094418-LM317T-DG | 497-12403-ND | 776-LM317T-DG | 8772750 | LM317T-DG | LM317T-DG | LM317T-DG | LM317T-DG | LM317T-DG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LM317T-DG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Through-Hole 1.5A 37V TO-220 LDO Voltage Regulator IC | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) | Linear Voltage Regulators |
| Output Polarity | Positive | Positive | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | Other; TO-220 | TO-220; Other; To-220 | TO-220; Other; TO-220-3 | TO-220 | |||
| Life Cycle Stage | Maturity; Active | ||||||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |