STMicroelectronics, Inc. Volt Reg, Adj, 37V, 1.5A, 0 To 125Deg C; Output Type Stmicroelectronics LM317T-DG

Description
VOLT REG, ADJ, 37V, 1.5A, 0 TO 125DEG C; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:Adj 1.5A Linear Voltage Regulators; Output Current Max:1.5A RoHS Compliant: Yes
Datasheet
Description
VOLT REG, ADJ, 37V, 1.5A, 0 TO 125DEG C; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:Adj 1.5A Linear Voltage Regulators; Output Current Max:1.5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Volt Reg, Adj, 37V, 1.5A, 0 To 125Deg C; Output Type Stmicroelectronics - 51AC9149 - Newark, An Avnet Company
Chicago, IL, United States
Volt Reg, Adj, 37V, 1.5A, 0 To 125Deg C; Output Type Stmicroelectronics
51AC9149
Volt Reg, Adj, 37V, 1.5A, 0 To 125Deg C; Output Type Stmicroelectronics 51AC9149
VOLT REG, ADJ, 37V, 1.5A, 0 TO 125DEG C; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:Adj 1.5A Linear Voltage Regulators; Output Current Max:1.5A RoHS Compliant: Yes

VOLT REG, ADJ, 37V, 1.5A, 0 TO 125DEG C; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:Adj 1.5A Linear Voltage Regulators; Output Current Max:1.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 51AC9149
Product Name Volt Reg, Adj, 37V, 1.5A, 0 To 125Deg C; Output Type Stmicroelectronics
Input Voltage ? to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details