STMicroelectronics, Inc. Ic, Voltage Regulator; Fixed Output Voltage Nom. Stmicroelectronics LM317P

Description
IC, VOLTAGE REGULATOR; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current:2.2A; Output Type:Adjustable; RoHS Compliant: Yes
Datasheet
Description
IC, VOLTAGE REGULATOR; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current:2.2A; Output Type:Adjustable; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Voltage Regulator; Fixed Output Voltage Nom. Stmicroelectronics - 33R0199 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Voltage Regulator; Fixed Output Voltage Nom. Stmicroelectronics
33R0199
Ic, Voltage Regulator; Fixed Output Voltage Nom. Stmicroelectronics 33R0199
IC, VOLTAGE REGULATOR; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current:2.2A; Output Type:Adjustable; RoHS Compliant: Yes

IC, VOLTAGE REGULATOR; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current:2.2A; Output Type:Adjustable; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33R0199
Product Name Ic, Voltage Regulator; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage ? to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details