STMicroelectronics, Inc. Voltage Regulators LM317MDT-TR

Description
Standard Regulator 1.2V to 37V 0.2A
Request a Quote Datasheet
Description
Standard Regulator 1.2V to 37V 0.2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - 7140798 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
7140798
Voltage Regulators 7140798
Standard Regulator 1.2V to 37V 0.2A

Standard Regulator 1.2V to 37V 0.2A

Supplier's Site
Voltage Regulators - 7140798P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
7140798P
Voltage Regulators 7140798P
Standard Regulator 1.2V to 37V 0.2A

Standard Regulator 1.2V to 37V 0.2A

Supplier's Site
Voltage Regulators - 1785164 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1785164
Voltage Regulators 1785164
Standard Regulator 1.2V to 37V 0.2A

Standard Regulator 1.2V to 37V 0.2A

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-1574-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-1574-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-1574-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA DPAK

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA DPAK

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-1574-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-1574-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-1574-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA DPAK

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA DPAK

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-1574-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-1574-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-1574-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA DPAK

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA DPAK

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM317MDT-TR - 019046-LM317MDT-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM317MDT-TR
019046-LM317MDT-TR
PMIC - PMIC - Voltage Regulators - Linear - LM317MDT-TR 019046-LM317MDT-TR
Manufacturer: STMicroelectronics Win Source Part Number: 019046-LM317MDT-TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 500mA Family Name: LM317M Output Voltage: 1.2 V to 37 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: D-Pak Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.2V PSRR: 80dB to 65dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Maximum Output Voltage: 37V Alternative Parts (Cross-Reference): LM317MQKVUR; LM317MKTPR; LM317MKTPRG3; Introduction Date: September 05, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 019046-LM317MDT-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 500mA
Family Name: LM317M
Output Voltage: 1.2 V to 37 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: D-Pak
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.2V
PSRR: 80dB to 65dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Maximum Output Voltage: 37V
Alternative Parts (Cross-Reference): LM317MQKVUR; LM317MKTPR; LM317MKTPRG3;
Introduction Date: September 05, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Singapore, Singapore
SMD 37V 200mA TO-252 LDO Voltage Regulator IC
776-LM317MDT-TR
SMD 37V 200mA TO-252 LDO Voltage Regulator IC 776-LM317MDT-TR
Adjustable LDO 1.2-37V, 200mA, TO-252, Surface Mount Product overview: LM317MDT-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 37V, 200mA, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 37V, 200mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317MDT-TR can be used for catalog matching and distributor lookup.

Adjustable LDO 1.2-37V, 200mA, TO-252, Surface Mount Product overview: LM317MDT-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 37V, 200mA, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 37V, 200mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317MDT-TR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Linear - LM317MDT-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM317MDT-TR
PMIC - Voltage Regulators - Linear LM317MDT-TR
IC REG LINEAR POS ADJ 500MA DPAK

IC REG LINEAR POS ADJ 500MA DPAK

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - LM317MDT-TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
LM317MDT-TR
Power Supply Chip >> Linear Voltage Regulators (LDO) LM317MDT-TR
500mA 80dB@(120Hz) Adjustable 1.2V~37V Positive electrode 40V TO-252-2(DPAK) Linear Voltage Regulators (LDO) ROHS

500mA 80dB@(120Hz) Adjustable 1.2V~37V Positive electrode 40V TO-252-2(DPAK) Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM317MDT-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM317MDT-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM317MDT-TR
IC REG LINEAR POS ADJ 500MA DPAK

IC REG LINEAR POS ADJ 500MA DPAK

Supplier's Site
IC REG LDO ADJ 0.5A DPAK - LM317MDT-TR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
IC REG LDO ADJ 0.5A DPAK
LM317MDT-TR
IC REG LDO ADJ 0.5A DPAK LM317MDT-TR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM317MDT-TR
Linear Voltage Regulators LM317MDT-TR
Linear Voltage Regulators 1.2-37V Adj Positive

Linear Voltage Regulators 1.2-37V Adj Positive

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM317MDT-TR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM317MDT-TR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM317MDT-TR
IC REG LINEAR POS ADJ 500MA DPAK

IC REG LINEAR POS ADJ 500MA DPAK

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 7140798 7140798P 497-1574-2-ND 019046-LM317MDT-TR 776-LM317MDT-TR LM317MDT-TR LM317MDT-TR LM317MDT-TR LM317MDT-TR LM317MDT-TR LM317MDT-TR
Product Name Voltage Regulators Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LM317MDT-TR SMD 37V 200mA TO-252 LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Power Supply Chip >> Linear Voltage Regulators (LDO) Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LDO ADJ 0.5A DPAK Linear Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Polarity Positive Positive Positive Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type DPAK; Other; Dpak DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; D-Pak Other; TO-252 DPAK DPAK DPAK DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Regulator Type Standard Low Dropout Low Dropout
Special Features Input Overcurrent Protection
Unlock Full Specs
to access all available technical data