Low current 1.2 to 37 V adj Vreg
Low current 1.2 to 37 V adj Vreg
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92-3
REGULATOR, VOLT., 1.2V-37V ADJ TO-92 PKG
IC REG LIN POS ADJ 100MA TO92-3
IC REG LIN POS ADJ 100MA TO92-3
Linear Voltage Regulators 1.2-37V Adj Positive
IC REG LIN POS ADJ 100MA TO92-3
| RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 151839 | 497-1573-5-ND | 70013940 | LM317LZ | LM317LZ | LM317LZ | LM317LZ |
| Product Name | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | REGULATOR, VOLT., 1.2V-37V ADJ TO-92 PKG | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Configuration / Function | Buck | ||||||
| Package Type | TO-92; Other; TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | |||
| IOUT | 0.2000 amps | 0.1000 amps | 0.2000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive |