STMicroelectronics, Inc. Ic, V Reg, Adj 1.2/37V; Fixed Output Voltage Nom. Stmicroelectronics LM317LZ

Description
IC, V REG, ADJ 1.2/37V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:5V; Input Voltage Max:35V; Product Range:-; Output Current:200mA; Output Type:Adjustable; RoHS Compliant: Yes
Description
IC, V REG, ADJ 1.2/37V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:5V; Input Voltage Max:35V; Product Range:-; Output Current:200mA; Output Type:Adjustable; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, V Reg, Adj 1.2/37V; Fixed Output Voltage Nom. Stmicroelectronics - 51AK5995 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg, Adj 1.2/37V; Fixed Output Voltage Nom. Stmicroelectronics
51AK5995
Ic, V Reg, Adj 1.2/37V; Fixed Output Voltage Nom. Stmicroelectronics 51AK5995
IC, V REG, ADJ 1.2/37V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:5V; Input Voltage Max:35V; Product Range:-; Output Current:200mA; Output Type:Adjustable; RoHS Compliant: Yes

IC, V REG, ADJ 1.2/37V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:5V; Input Voltage Max:35V; Product Range:-; Output Current:200mA; Output Type:Adjustable; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 51AK5995
Product Name Ic, V Reg, Adj 1.2/37V; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage 5 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details