STMicroelectronics, Inc. Adjustable Linear Regulator, 1.2V To 37V, To-92-3; Output Type Stmicroelectronics LM317LZ-TR

Description
ADJUSTABLE LINEAR REGULATOR, 1.2V TO 37V, TO-92-3; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current Max:100mA; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
ADJUSTABLE LINEAR REGULATOR, 1.2V TO 37V, TO-92-3; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current Max:100mA; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Linear Regulator, 1.2V To 37V, To-92-3; Output Type Stmicroelectronics - 89K0681 - Newark, An Avnet Company
Chicago, IL, United States
Adjustable Linear Regulator, 1.2V To 37V, To-92-3; Output Type Stmicroelectronics
89K0681
Adjustable Linear Regulator, 1.2V To 37V, To-92-3; Output Type Stmicroelectronics 89K0681
ADJUSTABLE LINEAR REGULATOR, 1.2V TO 37V, TO-92-3; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current Max:100mA; No. of Pins:3Pins RoHS Compliant: Yes

ADJUSTABLE LINEAR REGULATOR, 1.2V TO 37V, TO-92-3; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current Max:100mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Volt Reg, Adj, 37V, 0.1A, 0 To 125Deg C Rohs Compliant Stmicroelectronics - 24AJ0769 - Newark, An Avnet Company
Chicago, IL, United States
Volt Reg, Adj, 37V, 0.1A, 0 To 125Deg C Rohs Compliant Stmicroelectronics
24AJ0769
Volt Reg, Adj, 37V, 0.1A, 0 To 125Deg C Rohs Compliant Stmicroelectronics 24AJ0769
VOLT REG, ADJ, 37V, 0.1A, 0 TO 125DEG C ROHS COMPLIANT: YES

VOLT REG, ADJ, 37V, 0.1A, 0 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site
Ic, Adj Linear Reg, 1.2V To 37V, To-92-3, Full Reel; Output Type Stmicroelectronics - 56P8117 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Adj Linear Reg, 1.2V To 37V, To-92-3, Full Reel; Output Type Stmicroelectronics
56P8117
Ic, Adj Linear Reg, 1.2V To 37V, To-92-3, Full Reel; Output Type Stmicroelectronics 56P8117
IC, ADJ LINEAR REG, 1.2V TO 37V, TO-92-3, FULL REEL; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current Max:100mA; No. of Pins:3Pins RoHS Compliant: Yes

IC, ADJ LINEAR REG, 1.2V TO 37V, TO-92-3, FULL REEL; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current Max:100mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 89K0681 24AJ0769
Product Name Adjustable Linear Regulator, 1.2V To 37V, To-92-3; Output Type Stmicroelectronics Volt Reg, Adj, 37V, 0.1A, 0 To 125Deg C Rohs Compliant Stmicroelectronics
Input Voltage ? to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details