STMicroelectronics, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM317LZ-TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1323714-LM317LZ-TR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 2,000 Mounting: Through Hole Current - Output: 100mA Number of Regulators: 1 Output Type: Adjustable Voltage - Output (Max): 37V Output Configuration: Positive Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 1.2V Supplier Device Package: TO-92-3 Temperature Range - Operating: 0°C ~ 125°C Case / Package: TO-226-3, TO-92-3 (TO-226AA) PSRR: 80dB ~ 65dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 5 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-1573-2-NDR,497-1 573-2,LM317LZTR,-497 -1573-1,-497-1573-2, 497-1573-1,497-1573- 1-NDR Base Product Number: LM317 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1323714-LM317LZ-TR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 2,000 Mounting: Through Hole Current - Output: 100mA Number of Regulators: 1 Output Type: Adjustable Voltage - Output (Max): 37V Output Configuration: Positive Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 1.2V Supplier Device Package: TO-92-3 Temperature Range - Operating: 0°C ~ 125°C Case / Package: TO-226-3, TO-92-3 (TO-226AA) PSRR: 80dB ~ 65dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 5 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-1573-2-NDR,497-1 573-2,LM317LZTR,-497 -1573-1,-497-1573-2, 497-1573-1,497-1573- 1-NDR Base Product Number: LM317 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1323714-LM317LZ-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1323714-LM317LZ-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1323714-LM317LZ-TR
Manufacturer: STMicroelectronics Win Source Part Number: 1323714-LM317LZ-TR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 2,000 Mounting: Through Hole Current - Output: 100mA Number of Regulators: 1 Output Type: Adjustable Voltage - Output (Max): 37V Output Configuration: Positive Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 1.2V Supplier Device Package: TO-92-3 Temperature Range - Operating: 0°C ~ 125°C Case / Package: TO-226-3, TO-92-3 (TO-226AA) PSRR: 80dB ~ 65dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 5 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-1573-2-NDR,497-1 573-2,LM317LZTR,-497 -1573-1,-497-1573-2, 497-1573-1,497-1573- 1-NDR Base Product Number: LM317 RoHS Status: ROHS3 Compliant

Manufacturer: STMicroelectronics
Win Source Part Number: 1323714-LM317LZ-TR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 2,000
Mounting: Through Hole
Current - Output: 100mA
Number of Regulators: 1
Output Type: Adjustable
Voltage - Output (Max): 37V
Output Configuration: Positive
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 1.2V
Supplier Device Package: TO-92-3
Temperature Range - Operating: 0°C ~ 125°C
Case / Package: TO-226-3, TO-92-3 (TO-226AA)
PSRR: 80dB ~ 65dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 5 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-1573-2-NDR,497-1573-2,LM317LZTR,-497-1573-1,-497-1573-2,497-1573-1,497-1573-1-NDR
Base Product Number: LM317
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
37V 200mA LDO Voltage Regulator IC
776-LM317LZ-TR
37V 200mA LDO Voltage Regulator IC 776-LM317LZ-TR
Adj. LDO Regulator, 1.2-37V, 200mA, TO-92, TH Product overview: LM317LZ-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 37V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 37V, 200mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317LZ-TR can be used for catalog matching and distributor lookup.

Adj. LDO Regulator, 1.2-37V, 200mA, TO-92, TH Product overview: LM317LZ-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 37V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 37V, 200mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317LZ-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Regulators - 6869470 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6869470
Voltage Regulators 6869470
Voltage Regulator Adj 1.2-37V 0.2A TO92

Voltage Regulator Adj 1.2-37V 0.2A TO92

Supplier's Site
Voltage Regulators - 6869470P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6869470P
Voltage Regulators 6869470P
Voltage Regulator Adj 1.2-37V 0.2A TO92

Voltage Regulator Adj 1.2-37V 0.2A TO92

Supplier's Site
Voltage Regulators - 1686574 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1686574
Voltage Regulators 1686574
Voltage Regulator Adj 1.2-37V 0.2A TO92

Voltage Regulator Adj 1.2-37V 0.2A TO92

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-1573-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-1573-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-1573-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-1573-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-1573-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-1573-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92-3

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LM317LZ-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM317LZ-TR
PMIC - Voltage Regulators - Linear LM317LZ-TR
IC REG LIN POS ADJ 100MA TO92-3

IC REG LIN POS ADJ 100MA TO92-3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM317LZ-TR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM317LZ-TR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM317LZ-TR
IC REG LIN POS ADJ 100MA TO92-3

IC REG LIN POS ADJ 100MA TO92-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM317LZ-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM317LZ-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM317LZ-TR
IC REG LIN POS ADJ 100MA TO92-3

IC REG LIN POS ADJ 100MA TO92-3

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM317LZ-TR
Linear Voltage Regulators LM317LZ-TR
Linear Voltage Regulators 1.2-37V Adj Positive

Linear Voltage Regulators 1.2-37V Adj Positive

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1323714-LM317LZ-TR 776-LM317LZ-TR 6869470 6869470P 497-1573-1-ND LM317LZ-TR LM317LZ-TR LM317LZ-TR LM317LZ-TR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 37V 200mA LDO Voltage Regulator IC Voltage Regulators Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators
Regulator Type Standard Standard
Output Polarity Positive Positive Positive Positive
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Other; TO-92 TO-92; Other; To-92 TO-92; Other; TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3955SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 1.5 amps
VIN 4.5 to 5.5 volts
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3335ARM-2.5-RL7 - 860310-ADP3335ARM-2.5-RL7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SSOP; Other; 8-MSOP
Life Cycle Stage PhaseOut; Obsolete
View Details
2 suppliers
Power Management IC - 713-BQ24770RUYR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Voltage Regulators - 1916809 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; μmax
View Details