DC-DC CONVERTER, 2-TO-3; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current Max:1.5A; IC Case / Package:TO-3; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 56P8113 |
| Product Name | Dc-Dc Converter, 2-To-3; Output Type Stmicroelectronics |
| Input Voltage | ? to 40 volts |