STMicroelectronics, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM317D2T-TR

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A D²PAK
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A D²PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-1571-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-1571-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-1571-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A D²PAK

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A D²PAK

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-1571-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-1571-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-1571-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A D²PAK

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A D²PAK

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-1571-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-1571-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-1571-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A D²PAK

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A D²PAK

Buy Now Datasheet
Voltage Regulators - 7140782 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
7140782
Voltage Regulators 7140782
Standard Regulator 1.2V to 37V 1.5A

Standard Regulator 1.2V to 37V 1.5A

Supplier's Site
Voltage Regulators - 7140782P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
7140782P
Voltage Regulators 7140782P
Standard Regulator 1.2V to 37V 1.5A

Standard Regulator 1.2V to 37V 1.5A

Supplier's Site
Voltage Regulators - 1785063 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1785063
Voltage Regulators 1785063
Standard Regulator 1.2V to 37V 1.5A

Standard Regulator 1.2V to 37V 1.5A

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - LM317D2T-TR - 019029-LM317D2T-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM317D2T-TR
019029-LM317D2T-TR
PMIC - PMIC - Voltage Regulators - Linear - LM317D2T-TR 019029-LM317D2T-TR
Manufacturer: STMicroelectronics Win Source Part Number: 019029-LM317D2T-TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 1.5A Family Name: LM317 Output Voltage: 1.2 V to 37 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: D2PAK Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.2V PSRR: 80dB to 65dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 37V Alternative Parts (Cross-Reference): LM317D2TR4; LM317D2TXMNL; LM317DT; Introduction Date: November 02, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management

Manufacturer: STMicroelectronics
Win Source Part Number: 019029-LM317D2T-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1.5A
Family Name: LM317
Output Voltage: 1.2 V to 37 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: D2PAK
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.2V
PSRR: 80dB to 65dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 37V
Alternative Parts (Cross-Reference): LM317D2TR4; LM317D2TXMNL; LM317DT;
Introduction Date: November 02, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management

Buy Now Datasheet
Singapore, Singapore
SMD 1.5A 37V LDO Voltage Regulator IC
776-LM317D2T-TR
SMD 1.5A 37V LDO Voltage Regulator IC 776-LM317D2T-TR
Adjustable LDO Regulator, 1.5A, 37V Out, TO-263, Surface Mount Product overview: LM317D2T-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 1.5A, 37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 1.5A, 37V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317D2T-TR can be used for catalog matching and distributor lookup.

Adjustable LDO Regulator, 1.5A, 37V Out, TO-263, Surface Mount Product overview: LM317D2T-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 1.5A, 37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 1.5A, 37V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317D2T-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Power Supply Chip >> Linear Voltage Regulators (LDO) - LM317D2T-TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
LM317D2T-TR
Power Supply Chip >> Linear Voltage Regulators (LDO) LM317D2T-TR
80dB@(120Hz) 1.5A Adjustable 1.2V~37V Positive electrode 40V TO-263-2 Linear Voltage Regulators (LDO) ROHS

80dB@(120Hz) 1.5A Adjustable 1.2V~37V Positive electrode 40V TO-263-2 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM317D2T-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM317D2T-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM317D2T-TR
IC REG LINEAR POS ADJ 1.5A D2PAK

IC REG LINEAR POS ADJ 1.5A D2PAK

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM317D2T-TR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM317D2T-TR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM317D2T-TR
IC REG LINEAR POS ADJ 1.5A D2PAK

IC REG LINEAR POS ADJ 1.5A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM317D2T-TR
Linear Voltage Regulators LM317D2T-TR
Linear Voltage Regulators 1.2-37V Adj Positive

Linear Voltage Regulators 1.2-37V Adj Positive

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LM317D2T-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM317D2T-TR
PMIC - Voltage Regulators - Linear LM317D2T-TR
IC REG LINEAR POS ADJ 1.5A D2PAK

IC REG LINEAR POS ADJ 1.5A D2PAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 497-1571-2-ND 7140782 7140782P 019029-LM317D2T-TR 776-LM317D2T-TR LM317D2T-TR LM317D2T-TR LM317D2T-TR LM317D2T-TR LM317D2T-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators Voltage Regulators PMIC - PMIC - Voltage Regulators - Linear - LM317D2T-TR SMD 1.5A 37V LDO Voltage Regulator IC Power Supply Chip >> Linear Voltage Regulators (LDO) Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Linear Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive Positive Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Other; D2pak Other; D2PAK Other; TO-263 TO-263 TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5977GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.8 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 1460587 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Battery Chargers - BQ24617RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3339AKC-3.3-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 1.5 amps
View Details