1.2-37V 400mA Adj. Volt. Regulator TO220
1.2-37V 400mA Adj. Volt. Regulator TO220
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220
IC REG LINEAR POS ADJ 1.5A TO220
IC REG LINEAR POS ADJ 1.5A TO220
Linear Voltage Regulators Linear Voltage Regulators & Vref
IC REG LINEAR POS ADJ 1.5A TO220
| RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 8607286 | 497-19621-ND | LM317BT | LM317BT | LM317BT | LM317BT |
| Product Name | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | TO-220; Other; To-220 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | |||
| IOUT | 2.2 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |
| Regulator Type | Standard |