STMicroelectronics Voltage Regulators - Linear LM317BT

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220
Datasheet
Datasheet Summary
Powered by GS/AI

The LM317BT is a linear voltage regulator from Quarktwin Technology Ltd. designed for adjustable output voltage applications. It supports an output voltage range from 1.2 V to 37 V and can deliver output currents exceeding 1.5 A. The device features excellent line and load regulation at 0.1%, ensuring stable performance across varying input conditions. It includes built-in protections such as current limiting, thermal shutdown, and safe operating area (SOA) control, enhancing reliability in various applications. The LM317BT is available in multiple package types, including TO-220, making it suitable for a range of designs where adjustable voltage regulation is required.

Datasheet Summary
Powered by GS/AI

The LM317BT is a linear voltage regulator from Quarktwin Technology Ltd. designed for adjustable output voltage applications. It supports an output voltage range from 1.2 V to 37 V and can deliver output currents exceeding 1.5 A. The device features excellent line and load regulation at 0.1%, ensuring stable performance across varying input conditions. It includes built-in protections such as current limiting, thermal shutdown, and safe operating area (SOA) control, enhancing reliability in various applications. The LM317BT is available in multiple package types, including TO-220, making it suitable for a range of designs where adjustable voltage regulation is required.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - LM317BT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LM317BT
Voltage Regulators - Linear LM317BT
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number LM317BT
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 154891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - ATL431EAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Advanced PMIC for Microcontrollers and SSDs - ACT88430 - Qorvo
Specs
Type QFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details