STMicroelectronics, Inc. Linear Volt Reg, 37V, 1.5A, To-220-3; Output Type Stmicroelectronics LM317BT

Description
LINEAR VOLT REG, 37V, 1.5A, TO-220-3; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:3V; Input Voltage Max:40V; Product Range:37V 1.5A Linear Voltage Regulators; Output Current Max:1.5A RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLT REG, 37V, 1.5A, TO-220-3; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:3V; Input Voltage Max:40V; Product Range:37V 1.5A Linear Voltage Regulators; Output Current Max:1.5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, 37V, 1.5A, To-220-3; Output Type Stmicroelectronics - 99AC4016 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, 37V, 1.5A, To-220-3; Output Type Stmicroelectronics
99AC4016
Linear Volt Reg, 37V, 1.5A, To-220-3; Output Type Stmicroelectronics 99AC4016
LINEAR VOLT REG, 37V, 1.5A, TO-220-3; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:3V; Input Voltage Max:40V; Product Range:37V 1.5A Linear Voltage Regulators; Output Current Max:1.5A RoHS Compliant: Yes

LINEAR VOLT REG, 37V, 1.5A, TO-220-3; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:3V; Input Voltage Max:40V; Product Range:37V 1.5A Linear Voltage Regulators; Output Current Max:1.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 99AC4016
Product Name Linear Volt Reg, 37V, 1.5A, To-220-3; Output Type Stmicroelectronics
Input Voltage 3 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1033QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details