IC REG LIN POS ADJ 1.5A SOT-223
IC REG LIN POS ADJ 1.5A SOT-223
IC REG LIN POS ADJ 1.5A SOT-223
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 497-LM317BS-TR-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; TO-261-4, TO-261AA |
| Special Features | Input Overcurrent Protection |