Manufacturer: STMicroelectronics
Win Source Part Number: 092432-LM311N
Packaging: Rail
Response Time: 2 ns
Operating Temp Range: C to 7C
Mounting: Through Hole
Pin Count: 8
Operating Temperature Classification: Commercial
Rad Hardened: No
Technology: Bipolar
Package Type: PDIP
Number of Elements: 1
Output Type: Open Collector
Power Dissipation: 5 W
Supply Current: 7.5 mA
Power Supply Requirement: Single/Dual
Dual Supply Voltage (Min): 2.5 V
Single Supply Voltage (Min): 5 V
Single Supply Voltage (Max): 36 V
Single Supply Voltage (Typ): 9/12/15/18/24/28 V
Dual Supply Voltage (Max): 18 V
Input Offset Voltage: 7.5 mV
Voltage Gain in dB: 16.2 dB
Family Name: LM311
Input Bias Current (Typ): 25 nA
Supply Current (Max): 7.5 mA
Alternative Parts (Cross-Reference): LM311N_NL; UPC271C; Upc311c-A;
Introduction Date: June 01, 2002
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing
36 V Supply Voltage, 5.1 mA (Typ.) Supply Current, -65 to +150°C, Voltage Comparators
Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL 8-DIP
IC VOLTAGE COMPARATOR 8-DIP
GENERAL PURPOSE COMPARATOR, SINGLE, 0.2 uS, DIP-8; Comparator Type:General Purpose; No. of Comparators:1 Comparator; Response Time:200ns; Supply Voltage Range:5V to ± 15V; Comparator Case Style:DIP; No. of Pins:8Pins; Product Range:-RoHS Compliant: Yes
| Win Source Electronics | Allied Electronics, Inc. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 092432-LM311N | 70013579 | LM311N | LM311N | 89K0675 |
| Product Name | Linear - Linear - Comparators - LM311N | COMPARATOR; VOLTAGE COMPARATOR; 36V; 5.1 MA (TYP.) SUPPLY; +/- 30V; 1250MW; 0 | Comparators | Linear - Comparators | General Purpose Comparator, Single, 0.2 Us, Dip-8; Comparator Type Stmicroelectronics |
| Features | Single-Supply | ||||
| Source Current (IS) | 7.5 milliamps | -4.1 to 5.1 milliamps | |||
| VOS | 7.5 millivolts | 2 millivolts | 7.5 millivolts | ||
| Power Dissipation (PD) | 5000 milliwatts | 1250 milliwatts | |||
| Logic Output | Open Collector | TTL; MOS |