STMicroelectronics, Inc. Instrumentation, Op Amps, Buffer Amps LM301AN

Description
General Purpose Amplifier 1 Circuit 8-DIP
Request a Quote Datasheet
Description
General Purpose Amplifier 1 Circuit 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 497-1568-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-1568-5-ND
Instrumentation, Op Amps, Buffer Amps 497-1568-5-ND
General Purpose Amplifier 1 Circuit 8-DIP

General Purpose Amplifier 1 Circuit 8-DIP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM301AN - 807923-LM301AN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM301AN
807923-LM301AN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM301AN 807923-LM301AN
Manufacturer: STMicroelectronics Win Source Part Number: 807923-LM301AN Packaging: Tube Mounting Style: Through Hole Number of Circuits: 1 Amplifier Type: General Purpose Slew Rate: 0.5V/μs Gain Bandwidth Product: 1MHz Current - Input Bias: 70nA Voltage - Input Offset: 2mV Current - Supply: 1.8mA Current - Output / Channel: 30mA Voltage - Supply, Single/Dual (±): ±5V ~ 22V Part Status: Obsolete (End Of Life) Supplier Device Package: 8-DIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Part Number Series: LM301

Manufacturer: STMicroelectronics
Win Source Part Number: 807923-LM301AN
Packaging: Tube
Mounting Style: Through Hole
Number of Circuits: 1
Amplifier Type: General Purpose
Slew Rate: 0.5V/μs
Gain Bandwidth Product: 1MHz
Current - Input Bias: 70nA
Voltage - Input Offset: 2mV
Current - Supply: 1.8mA
Current - Output / Channel: 30mA
Voltage - Supply, Single/Dual (±): ±5V ~ 22V
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-DIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Part Number Series: LM301

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - LM301AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM301AN
Integrated Circuits (ICs) - Linear - Amplifiers LM301AN
IC OPAMP GP 1 CIRCUIT 8DIP

IC OPAMP GP 1 CIRCUIT 8DIP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM301AN - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM301AN
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM301AN
IC OPAMP GP 1 CIRCUIT 8DIP

IC OPAMP GP 1 CIRCUIT 8DIP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LM301AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM301AN
Instrumentation, OP Amps, Buffer Amps LM301AN
General Purpose Amplifier 1 Circuit 8-DIP

General Purpose Amplifier 1 Circuit 8-DIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 497-1568-5-ND 807923-LM301AN LM301AN LM301AN LM301AN
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM301AN Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 1.8 milliamps 1.8 milliamps 1.8 milliamps 1.8 milliamps
Slew Rate 0.5000 V/µs 0.5000 V/µs 5.00E-7 V/µs 0.5000 V/µs
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" Through Hole DIP; 8-DIP (0.300\", 7.62mm)
Features Single-Supply
Unlock Full Specs
to access all available technical data

Similar Products

TLE2144AM High Speed High Drive Precision Quad Operational Amplifier - 5962-9321606Q2A - Texas Instruments
Specs
VOS 3 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
Precision Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1721PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2000 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Analog - MTLT1007QH - Micross Components, Inc.
Micross Components, Inc.
View Details