Op Amp, 1MHz GBW, 2mV Vos, 22V Max Vcc, SO-8 Product overview: LM301AD from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 22V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 22V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM301AD can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 8-SOIC
Manufacturer: STMicroelectronics
Win Source Part Number: 800491-LM301AD
Packaging: Tube
Mounting Style: SMD
Number of Circuits: 1
Amplifier Type: General Purpose
Slew Rate: 0.5V/μs
Gain Bandwidth Product: 1MHz
Current - Input Bias: 70nA
Voltage - Input Offset: 2mV
Current - Supply: 1.8mA
Current - Output / Channel: 30mA
Voltage - Supply, Single/Dual (±): ±5V ~ 22V
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-SO
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Part Number Series: LM301
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LM301AD | LM301AD-ND | 800491-LM301AD | LM301AD | LM301AD | LM301AD |
| Product Name | 1MHz 22V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM301AD | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 22 volts | |||||
| Slew Rate | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 5.00E-7 V/µs | 0.5000 V/µs | |
| Bandwidth | 1 MHz | 1 MHz | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |