Manufacturer: STMicroelectronics
Win Source Part Number: 019000-LM293ST
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 18mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-MiniSO
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Low Offset Dual Bipolar Volt Comps
Low Offset Dual Bipolar Volt Comps
Low Offset Dual Bipolar Volt Comps
Dual Voltage Comparator IC, 18V, 1mA, 2-Ch, MSOP, TTL Out Product overview: LM293ST from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, 1mA, MSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 18V, 1mA, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM293ST can be used for catalog matching and distributor lookup.
DUAL COMPARATOR, 1.3US, MINI SOIC-8; Comparator Type:Low Power; No. of Comparators:2 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V, ± 1V to ± 18V; Comparator Case Style:Mini SOIC; No. of Pins:8Pins; Product Range:-RoHS Compliant: Yes
Analog Comparators Lo-Pwr Dual Voltage
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-MiniSO
IC COMP DUAL LP BIPO MINI 8SOIC
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | 019000-LM293ST | 151354 | 692-LM293ST | 24AC4906 | LM293ST | LM293ST | LM293ST |
| Product Name | Linear - Linear - Comparators - LM293ST | Comparators | Dual 18V 1mA MSOP Linear Comparator IC | Dual Comparator, 1.3Us, Mini Soic-8; Comparator Type Stmicroelectronics | Analog Comparators | Comparators | Linear - Comparators |
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | 1 to 36 volts | ||||
| VOS | 5 millivolts | 5 millivolts | |||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | ||||
| Logic Output | TTL; ECL; CMOS; CMOS, DTL, ECL, MOS, Open-Collector, TTL | TTL; ECL; CMOS; TTL, DTL, CMOS, ECL, MOS | |||||
| Package Type | 8-MiniSO | MiniSO8 | Tape and Reel | Mini SOIC | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |