Dual Voltage Comparator IC, 2-Ch, 18V, 1.3us, DFN EP Product overview: LM293QT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, DFN. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 18V, DFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM293QT can be used for catalog matching and distributor lookup.
IC COMPARATOR DUAL 8-UFSON 2X2
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-UFSON (2x2)
Analog Comparators Low PWR DUAL 25nA Wide VCC Range
DFN 8/A°/LOW POWER DUAL VOLT COMPARATORS; Comparator Type:Low Power; No. of Comparators:2 Comparators; Response Time:300ns; Supply Voltage Range:2V to 36V, ± 1V to ± 18V; Comparator Case Style:UFSON; No. of Pins:8Pins; IC Output RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 692-LM293QT | LM293QT | LM293QT | LM293QT | 51AC9145 |
| Product Name | Dual 18V DFN Linear Comparator IC | Linear - Comparators | Comparators | Analog Comparators | Dfn 8/a°/low Power Dual Volt Comparators; Comparator Type Stmicroelectronics |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 36 volts | 1 to 36 volts | |||
| Operating Temperature | -40 C (-40 F) |